Milwaukee Electric Tool Corporation Wire Installation Drill Bit 48-13-8350

Description
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/2 INCH DRILL SIZE
Datasheet
Description
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/2 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 48-13-8350 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Installation Drill Bit
48-13-8350
Wire Installation Drill Bit 48-13-8350
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/2 INCH DRILL SIZE
  • EXTRA LONG, FLEXIBLE TYPE
  • STEEL MATERIAL
  • 72 INCH OVERALL LENGTH
  • 3-FLAT SHANK TYPE
  • 1/2 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-8350
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Wood Spade Bit - 48-27-0180 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details