Milwaukee Electric Tool Corporation Wire Installation Drill Bit 48-13-8275

Description
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 3/4 INCH DRILL SIZE
Datasheet
Description
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 3/4 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 48-13-8275 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Installation Drill Bit
48-13-8275
Wire Installation Drill Bit 48-13-8275
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 3/4 INCH DRILL SIZE
  • EXTRA LONG, FLEXIBLE TYPE
  • STEEL MATERIAL
  • 54 INCH OVERALL LENGTH
  • 3-FLAT SHANK TYPE
  • 3/4 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-8275
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.181 inch (4.6 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details