Milwaukee Electric Tool Corporation Wire Installation Drill Bit 48-13-7337

Description
EXTRA LENGTH TYPE 24 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE
Datasheet
Description
EXTRA LENGTH TYPE 24 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 48-13-7337 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Installation Drill Bit
48-13-7337
Wire Installation Drill Bit 48-13-7337
EXTRA LENGTH TYPE 24 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE
  • EXTRA LENGTH TYPE
  • 24 INCH OVERALL LENGTH
  • 3-FLAT SECURE GRIP, REDUCED SHANK TYPE
  • 3/8 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-7337
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bit - 48-89-2771 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details