Milwaukee Electric Tool Corporation Wire Installation Drill Bit 48-13-7137

Description
12 INCH OVERALL LENGTH 3-FLAT, STRAIGHT, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE APPLICATION SMALL WIRE SYSTEM PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
12 INCH OVERALL LENGTH 3-FLAT, STRAIGHT, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE APPLICATION SMALL WIRE SYSTEM PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 48-13-7137 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Installation Drill Bit
48-13-7137
Wire Installation Drill Bit 48-13-7137
12 INCH OVERALL LENGTH 3-FLAT, STRAIGHT, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE APPLICATION SMALL WIRE SYSTEM PACKAGING QUANTITY 1 PER PACK
  • 12 INCH OVERALL LENGTH
  • 3-FLAT, STRAIGHT, REDUCED SHANK TYPE
  • 3/8 INCH DRILL SIZE
  • APPLICATION SMALL WIRE SYSTEM
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-7137
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216066 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.370 inch (111.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bit - 48-89-2733 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details