Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-6500

Description
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1-1/2 INCH DRILL SIZE RAKE ANGLE 20 DEGREE
Datasheet
Description
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1-1/2 INCH DRILL SIZE RAKE ANGLE 20 DEGREE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-6500 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-6500
Auger Drill Bit 48-13-6500
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1-1/2 INCH DRILL SIZE RAKE ANGLE 20 DEGREE
  • SHIP TYPE
  • POLISHED AND COATED FLUTE FINISH
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HARDENED PROCESS
  • TWIST FLUTE TYPE
  • 1-1/2 INCH DRILL SIZE
  • RAKE ANGLE 20 DEGREE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-6500
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 193567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Step Drill
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-054 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Masonry Bit - 48-20-7871 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 0.500 inch (12.7 mm)
View Details