Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-5500

Description
SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/8 INCH DRILL SIZE
Description
SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/8 INCH DRILL SIZE

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-5500 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-5500
Auger Drill Bit 48-13-5500
SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/8 INCH DRILL SIZE
  • SHIP TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 5/16 INCH SHANK SIZE
  • HARDENED PROCESS
  • TWIST FLUTE TYPE
  • 3/8 INCH DRILL SIZE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-5500
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-3991 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details