Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-1500

Description
SPUR TYPE 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1-1/2 INCH DRILL SIZE
Datasheet
Description
SPUR TYPE 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1-1/2 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-1500 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-1500
Auger Drill Bit 48-13-1500
SPUR TYPE 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1-1/2 INCH DRILL SIZE
  • SPUR TYPE
  • 6-1/2 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • 7/16 INCH SHANK SIZE
  • TWIST FLUTE TYPE
  • 1-1/2 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-1500
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Forstner Bit - 48-13-0058 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Forstner
Shank Hex
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details