Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-1000

Description
SPUR TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1 INCH DRILL SIZE USED ON IMPACT WRENCH
Datasheet
Description
SPUR TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1 INCH DRILL SIZE USED ON IMPACT WRENCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-1000 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-1000
Auger Drill Bit 48-13-1000
SPUR TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1 INCH DRILL SIZE USED ON IMPACT WRENCH
  • SPUR TYPE
  • POLISHED AND COATED FLUTE FINISH
  • 6-1/2 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • 7/16 INCH SHANK SIZE
  • TWIST FLUTE TYPE
  • 1 INCH DRILL SIZE
  • USED ON IMPACT WRENCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-1000
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bit - 48-89-2831 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.234 inch (6.0 mm)
View Details
Star Cutter Double Crimp Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details