Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-01-7182

Description
STRAIGHT BACK TYPE MATRIX II[R] HSS TEETH, BI METAL BODY MATERIAL 6 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL SAWZALL[R] BRAND
Datasheet
Description
STRAIGHT BACK TYPE MATRIX II[R] HSS TEETH, BI METAL BODY MATERIAL 6 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL SAWZALL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-01-7182 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-01-7182
Reciprocating Saw Blade 48-01-7182
STRAIGHT BACK TYPE MATRIX II[R] HSS TEETH, BI METAL BODY MATERIAL 6 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL SAWZALL[R] BRAND
  • STRAIGHT BACK TYPE
  • MATRIX II[R] HSS TEETH, BI METAL BODY MATERIAL
  • 6 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • UNIVERSAL TANG SHANK TYPE
  • METAL CUT MATERIAL
  • SAWZALL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-01-7182
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products