Milwaukee Electric Tool Corporation Circular Saw Blade 48-40-4138

Description
FAST CUTTING, FINISHING, PANELING TYPE HARDENED BODY GROUND TEETH ALLOY STEEL MATERIAL 0.106 INCH CUTTING WIDTH 7-1/4 INCH DIAMETER 7000 SPEED RATING 7.25 DIAMETER - DECIMAL 7-1/4 DIAMETER - FRACTIONAL 140 TEETH 5/8 INCH BORE SIZE ENDURANCE. BRAND DIRECTION OF CUT RIGHT HAND ITEMS/FEATURES EXPANSION SLOTS, RESISTS BENDING AND TWISTING, SPECIALLY ENGINEERED HEAT VENTS DIAMETER - DECIMAL - UOM IN SPEED RATING - UOM RPM
Datasheet
Description
FAST CUTTING, FINISHING, PANELING TYPE HARDENED BODY GROUND TEETH ALLOY STEEL MATERIAL 0.106 INCH CUTTING WIDTH 7-1/4 INCH DIAMETER 7000 SPEED RATING 7.25 DIAMETER - DECIMAL 7-1/4 DIAMETER - FRACTIONAL 140 TEETH 5/8 INCH BORE SIZE ENDURANCE. BRAND DIRECTION OF CUT RIGHT HAND ITEMS/FEATURES EXPANSION SLOTS, RESISTS BENDING AND TWISTING, SPECIALLY ENGINEERED HEAT VENTS DIAMETER - DECIMAL - UOM IN SPEED RATING - UOM RPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Saw Blade - 48-40-4138 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Circular Saw Blade
48-40-4138
Circular Saw Blade 48-40-4138
FAST CUTTING, FINISHING, PANELING TYPE HARDENED BODY GROUND TEETH ALLOY STEEL MATERIAL 0.106 INCH CUTTING WIDTH 7-1/4 INCH DIAMETER 7000 SPEED RATING 7.25 DIAMETER - DECIMAL 7-1/4 DIAMETER - FRACTIONAL 140 TEETH 5/8 INCH BORE SIZE ENDURANCE. BRAND DIRECTION OF CUT RIGHT HAND ITEMS/FEATURES EXPANSION SLOTS, RESISTS BENDING AND TWISTING, SPECIALLY ENGINEERED HEAT VENTS DIAMETER - DECIMAL - UOM IN SPEED RATING - UOM RPM
  • FAST CUTTING, FINISHING, PANELING TYPE
  • HARDENED BODY GROUND TEETH ALLOY STEEL MATERIAL
  • 0.106 INCH CUTTING WIDTH
  • 7-1/4 INCH DIAMETER
  • 7000 SPEED RATING
  • 7.25 DIAMETER - DECIMAL
  • 7-1/4 DIAMETER - FRACTIONAL
  • 140 TEETH
  • 5/8 INCH BORE SIZE
  • ENDURANCE. BRAND
  • DIRECTION OF CUT RIGHT HAND
  • ITEMS/FEATURES EXPANSION SLOTS, RESISTS BENDING AND TWISTING, SPECIALLY ENGINEERED HEAT VENTS
  • DIAMETER - DECIMAL - UOM IN
  • SPEED RATING - UOM RPM
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-40-4138
Product Name Circular Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products