Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-01-7015

Description
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE NON METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH SAWZALLS[R] BRAND PACKAGE QUANTITY 100 PER BOX
Datasheet
Description
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE NON METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH SAWZALLS[R] BRAND PACKAGE QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-01-7015 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-01-7015
Reciprocating Saw Blade 48-01-7015
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE NON METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH SAWZALLS[R] BRAND PACKAGE QUANTITY 100 PER BOX
  • TAPER BACK TYPE
  • BI-METAL MATERIAL
  • 6 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • 3/4 BLADE WIDTH - FRACTIONAL
  • UNIVERSAL TANG SHANK TYPE
  • NON METAL CUT MATERIAL
  • 0.05 INCH BLADE THICKNESS
  • 6 TEETH PER INCH
  • SAWZALLS[R] BRAND
  • PACKAGE QUANTITY 100 PER BOX
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-01-7015
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products