Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-01-6420

Description
STRAIGHT BACK TYPE TUNGSTEN CARBIDE TEETH, BI-METAL BODY MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE FERROUS METAL, NON METAL, NON FERROUS METAL CUT MATERIAL 0.032 INCH BLADE THICKNESS COARSE GRIT TEETH TYPE SAWZALLS[R] BRAND PACKAGE QUANTITY 50 PER BOX
Datasheet
Description
STRAIGHT BACK TYPE TUNGSTEN CARBIDE TEETH, BI-METAL BODY MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE FERROUS METAL, NON METAL, NON FERROUS METAL CUT MATERIAL 0.032 INCH BLADE THICKNESS COARSE GRIT TEETH TYPE SAWZALLS[R] BRAND PACKAGE QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-01-6420 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-01-6420
Reciprocating Saw Blade 48-01-6420
STRAIGHT BACK TYPE TUNGSTEN CARBIDE TEETH, BI-METAL BODY MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE FERROUS METAL, NON METAL, NON FERROUS METAL CUT MATERIAL 0.032 INCH BLADE THICKNESS COARSE GRIT TEETH TYPE SAWZALLS[R] BRAND PACKAGE QUANTITY 50 PER BOX
  • STRAIGHT BACK TYPE
  • TUNGSTEN CARBIDE TEETH, BI-METAL BODY MATERIAL
  • 6 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • 3/4 BLADE WIDTH - FRACTIONAL
  • UNIVERSAL TANG SHANK TYPE
  • FERROUS METAL, NON METAL, NON FERROUS METAL CUT MATERIAL
  • 0.032 INCH BLADE THICKNESS
  • COARSE GRIT TEETH TYPE
  • SAWZALLS[R] BRAND
  • PACKAGE QUANTITY 50 PER BOX
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-01-6420
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products