Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-00-5194

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 5/8 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 10/14 TEETH PER INCH SAWZALL[R] BRAND
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 5/8 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 10/14 TEETH PER INCH SAWZALL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-00-5194 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-00-5194
Reciprocating Saw Blade 48-00-5194
STRAIGHT BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 5/8 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 10/14 TEETH PER INCH SAWZALL[R] BRAND
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 12 INCH BLADE LENGTH
  • 5/8 INCH BLADE WIDTH
  • HOOK SHANK TYPE
  • WOOD, PLASTIC, METAL CUT MATERIAL
  • 0.035 INCH BLADE THICKNESS
  • 10/14 TEETH PER INCH
  • SAWZALL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-00-5194
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products