Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-00-5091

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD, COPPER, ALUMINUM, NON-FERROUS METAL, METAL, PVC CUT MATERIAL 0.05 INCH BLADE THICKNESS 8 OR 12 TEETH PER INCH SAWZALL[R] BRAND SHANK SIZE 1/2 INCH
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD, COPPER, ALUMINUM, NON-FERROUS METAL, METAL, PVC CUT MATERIAL 0.05 INCH BLADE THICKNESS 8 OR 12 TEETH PER INCH SAWZALL[R] BRAND SHANK SIZE 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-00-5091 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-00-5091
Reciprocating Saw Blade 48-00-5091
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD, COPPER, ALUMINUM, NON-FERROUS METAL, METAL, PVC CUT MATERIAL 0.05 INCH BLADE THICKNESS 8 OR 12 TEETH PER INCH SAWZALL[R] BRAND SHANK SIZE 1/2 INCH
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 6 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • UNIVERSAL SHANK TYPE
  • NAIL EMBEDDED WOOD, COPPER, ALUMINUM, NON-FERROUS METAL, METAL, PVC CUT MATERIAL
  • 0.05 INCH BLADE THICKNESS
  • 8 OR 12 TEETH PER INCH
  • SAWZALL[R] BRAND
  • SHANK SIZE 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-00-5091
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products