Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 2783-20

Description
15.25 INCH LENGTH OVERALL SIZE 18 VOLT INPUT SUPPLY RATING 6.1 LB WEIGHT BRAKING GRINDER 8500 RPM SPEED RATING PADDLE NO-LOCK ITEM TYPE M18[TM], FUEL[TM] BRAND INCLUDES (1) M18 FUEL 4-1/2 OR 5 BRAKING GRINDER, (1) FLANGE NUT, (1) FIXTEC NUT, (1) T1 GUARD, (1) T27 GUARD, BRAKE, CLUTCH, LINE LOCK-OUT
Description
15.25 INCH LENGTH OVERALL SIZE 18 VOLT INPUT SUPPLY RATING 6.1 LB WEIGHT BRAKING GRINDER 8500 RPM SPEED RATING PADDLE NO-LOCK ITEM TYPE M18[TM], FUEL[TM] BRAND INCLUDES (1) M18 FUEL 4-1/2 OR 5 BRAKING GRINDER, (1) FLANGE NUT, (1) FIXTEC NUT, (1) T1 GUARD, (1) T27 GUARD, BRAKE, CLUTCH, LINE LOCK-OUT

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
2783-20
Electric Grinder/Polisher/Sander 2783-20
15.25 INCH LENGTH OVERALL SIZE 18 VOLT INPUT SUPPLY RATING 6.1 LB WEIGHT BRAKING GRINDER 8500 RPM SPEED RATING PADDLE NO-LOCK ITEM TYPE M18[TM], FUEL[TM] BRAND INCLUDES (1) M18 FUEL 4-1/2 OR 5 BRAKING GRINDER, (1) FLANGE NUT, (1) FIXTEC NUT, (1) T1 GUARD, (1) T27 GUARD, BRAKE, CLUTCH, LINE LOCK-OUT
  • 15.25 INCH LENGTH OVERALL SIZE
  • 18 VOLT INPUT SUPPLY RATING
  • 6.1 LB WEIGHT
  • BRAKING GRINDER
  • 8500 RPM SPEED RATING
  • PADDLE NO-LOCK ITEM TYPE
  • M18[TM], FUEL[TM] BRAND
  • INCLUDES (1) M18 FUEL 4-1/2 OR 5 BRAKING GRINDER, (1) FLANGE NUT, (1) FIXTEC NUT, (1) T1 GUARD, (1) T27 GUARD, BRAKE, CLUTCH, LINE LOCK-OUT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 2783-20
Product Name Electric Grinder/Polisher/Sander
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details
 - Deltadrill - CMS North America, Inc.
CMS North America, Inc.
Specs
Type Grinder; Drilling Machine
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass
View Details