Milwaukee Electric Tool Corporation Electric Circular Saw 2630-22

Description
CORDLESS TYPE 18 V INPUT SUPPLY RATING 3500 RPM SPEED RATING 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-1/8 INCH DEPTH OF CUT AT 90 DEG 1-5/8 INCH DEPTH OF CUT AT 45 DEG RIP TEETH CONFIGURATION M18[TM] BRAND INCLUDES (1) WRENCH, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG, (2) EXTENDED CAPACITY BATTERY PACK BLADE GUARD MAGNESIUM
Datasheet
Description
CORDLESS TYPE 18 V INPUT SUPPLY RATING 3500 RPM SPEED RATING 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-1/8 INCH DEPTH OF CUT AT 90 DEG 1-5/8 INCH DEPTH OF CUT AT 45 DEG RIP TEETH CONFIGURATION M18[TM] BRAND INCLUDES (1) WRENCH, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG, (2) EXTENDED CAPACITY BATTERY PACK BLADE GUARD MAGNESIUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 2630-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
2630-22
Electric Circular Saw 2630-22
CORDLESS TYPE 18 V INPUT SUPPLY RATING 3500 RPM SPEED RATING 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-1/8 INCH DEPTH OF CUT AT 90 DEG 1-5/8 INCH DEPTH OF CUT AT 45 DEG RIP TEETH CONFIGURATION M18[TM] BRAND INCLUDES (1) WRENCH, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG, (2) EXTENDED CAPACITY BATTERY PACK BLADE GUARD MAGNESIUM
  • CORDLESS TYPE
  • 18 V INPUT SUPPLY RATING
  • 3500 RPM SPEED RATING
  • 5/8 INCH ARBOR SIZE
  • 6-1/2 INCH BLADE DIAMETER
  • 50 DEG BEVELING ANGLE
  • 2-1/8 INCH DEPTH OF CUT AT 90 DEG
  • 1-5/8 INCH DEPTH OF CUT AT 45 DEG
  • RIP TEETH CONFIGURATION
  • M18[TM] BRAND
  • INCLUDES (1) WRENCH, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG, (2) EXTENDED CAPACITY BATTERY PACK
  • BLADE GUARD MAGNESIUM
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2630-22
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 1938710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
GREENLEE Standard Chain Saws - 49603 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 16 to 24 inch (406 to 610 mm)
View Details
Electric Reciprocating Saw - 6520-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details