Milwaukee Electric Tool Corporation Electric Jig Saw 2445-21

Description
8 INCH L SIZE 3/4 INCH STROKE LENGTH 12 V BATTERY VOLTAGE 0 TO 2800 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M12[TM] BRAND INCLUDES (1) M12 RED LITHIUM COMPACT BATTERY PACK, (1) 10 TPI WOOD CUTTING T-SHANK JIG SAW BLADE, (1) ANTI-SPLINTERING INSERT, (1) NON-MARRING SHOE, CHARGER, CONTRACTOR BAG
Description
8 INCH L SIZE 3/4 INCH STROKE LENGTH 12 V BATTERY VOLTAGE 0 TO 2800 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M12[TM] BRAND INCLUDES (1) M12 RED LITHIUM COMPACT BATTERY PACK, (1) 10 TPI WOOD CUTTING T-SHANK JIG SAW BLADE, (1) ANTI-SPLINTERING INSERT, (1) NON-MARRING SHOE, CHARGER, CONTRACTOR BAG

Suppliers

Company
Product
Description
Supplier Links
Electric Jig Saw - 2445-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Jig Saw
2445-21
Electric Jig Saw 2445-21
8 INCH L SIZE 3/4 INCH STROKE LENGTH 12 V BATTERY VOLTAGE 0 TO 2800 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M12[TM] BRAND INCLUDES (1) M12 RED LITHIUM COMPACT BATTERY PACK, (1) 10 TPI WOOD CUTTING T-SHANK JIG SAW BLADE, (1) ANTI-SPLINTERING INSERT, (1) NON-MARRING SHOE, CHARGER, CONTRACTOR BAG
  • 8 INCH L SIZE
  • 3/4 INCH STROKE LENGTH
  • 12 V BATTERY VOLTAGE
  • 0 TO 2800 STROKES PER MINUTE
  • T-SHANK BLADE TYPE
  • 45 DEG BEVELING ANGLE
  • M12[TM] BRAND
  • INCLUDES (1) M12 RED LITHIUM COMPACT BATTERY PACK, (1) 10 TPI WOOD CUTTING T-SHANK JIG SAW BLADE, (1) ANTI-SPLINTERING INSERT, (1) NON-MARRING SHOE, CHARGER, CONTRACTOR BAG
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2445-21
Product Name Electric Jig Saw
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 20.7 in. Length Hose Saw - KCS-TF1/E-12V - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details
Electric Jig Saw - 2645-22 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details