Milwaukee Electric Tool Corporation Electric Hammer/Scaler 2416-20

Description
COMPACT, LIGHTWEIGHT TYPE 10 INCH OVERALL LENGTH 12 VOLT INPUT SUPPLY RATING 3.9 LB WEIGHT ROTARY HAMMER 5/8 INCH CAPACITY 0 TO 6200 BLOWS PER MINUTE M12 FUEL[TM] BRAND APPLICABLE STANDARD UL (CANADA AND US) SPEED RATING 900 RPM CHARGE TIME 1 HOUR DRILLING MODE ROTARY HAMMER AND ROTATION INCLUDES LED LIGHT
Description
COMPACT, LIGHTWEIGHT TYPE 10 INCH OVERALL LENGTH 12 VOLT INPUT SUPPLY RATING 3.9 LB WEIGHT ROTARY HAMMER 5/8 INCH CAPACITY 0 TO 6200 BLOWS PER MINUTE M12 FUEL[TM] BRAND APPLICABLE STANDARD UL (CANADA AND US) SPEED RATING 900 RPM CHARGE TIME 1 HOUR DRILLING MODE ROTARY HAMMER AND ROTATION INCLUDES LED LIGHT

Suppliers

Company
Product
Description
Supplier Links
Electric Hammer/Scaler - 2416-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Hammer/Scaler
2416-20
Electric Hammer/Scaler 2416-20
COMPACT, LIGHTWEIGHT TYPE 10 INCH OVERALL LENGTH 12 VOLT INPUT SUPPLY RATING 3.9 LB WEIGHT ROTARY HAMMER 5/8 INCH CAPACITY 0 TO 6200 BLOWS PER MINUTE M12 FUEL[TM] BRAND APPLICABLE STANDARD UL (CANADA AND US) SPEED RATING 900 RPM CHARGE TIME 1 HOUR DRILLING MODE ROTARY HAMMER AND ROTATION INCLUDES LED LIGHT
  • COMPACT, LIGHTWEIGHT TYPE
  • 10 INCH OVERALL LENGTH
  • 12 VOLT INPUT SUPPLY RATING
  • 3.9 LB WEIGHT
  • ROTARY HAMMER
  • 5/8 INCH CAPACITY
  • 0 TO 6200 BLOWS PER MINUTE
  • M12 FUEL[TM] BRAND
  • APPLICABLE STANDARD UL (CANADA AND US)
  • SPEED RATING 900 RPM
  • CHARGE TIME 1 HOUR
  • DRILLING MODE ROTARY HAMMER AND ROTATION
  • INCLUDES LED LIGHT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Demolition Hammers
Product Number 2416-20
Product Name Electric Hammer/Scaler
Unlock Full Specs
to access all available technical data

Similar Products