Milwaukee Electric Tool Corporation Combination Square 230

Description
SQUARE HEAD TYPE 12 INCH BLADE LENGTH STEEL BLADE MATERIAL 1/8 INCH, 1/16 INCH, 32 INCH GRADUATION NUMBER OF SCALE 3 FINISH STAIN INCREMENT AT SCALE 1/8 INCH AT 1 INCH, 1/16 INCH AT 1 INCH
Description
SQUARE HEAD TYPE 12 INCH BLADE LENGTH STEEL BLADE MATERIAL 1/8 INCH, 1/16 INCH, 32 INCH GRADUATION NUMBER OF SCALE 3 FINISH STAIN INCREMENT AT SCALE 1/8 INCH AT 1 INCH, 1/16 INCH AT 1 INCH

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Combination Square
230
Combination Square 230
SQUARE HEAD TYPE 12 INCH BLADE LENGTH STEEL BLADE MATERIAL 1/8 INCH, 1/16 INCH, 32 INCH GRADUATION NUMBER OF SCALE 3 FINISH STAIN INCREMENT AT SCALE 1/8 INCH AT 1 INCH, 1/16 INCH AT 1 INCH
  • SQUARE HEAD TYPE
  • 12 INCH BLADE LENGTH
  • STEEL BLADE MATERIAL
  • 1/8 INCH, 1/16 INCH, 32 INCH GRADUATION
  • NUMBER OF SCALE 3
  • FINISH STAIN
  • INCREMENT AT SCALE 1/8 INCH AT 1 INCH, 1/16 INCH AT 1 INCH
Supplier's Site
Brookfield, WI, USA
Combination Square
230
Combination Square 230
SQUARE HEAD TYPE 12 INCH BLADE LENGTH STEEL BLADE MATERIAL 1/8 INCH, 1/16 INCH, 32 INCH GRADUATION NUMBER OF SCALE 3 FINISH STAIN INCREMENT AT SCALE 1/8 INCH AT 1 INCH, 1/16 INCH AT 1 INCH
  • SQUARE HEAD TYPE
  • 12 INCH BLADE LENGTH
  • STEEL BLADE MATERIAL
  • 1/8 INCH, 1/16 INCH, 32 INCH GRADUATION
  • NUMBER OF SCALE 3
  • FINISH STAIN
  • INCREMENT AT SCALE 1/8 INCH AT 1 INCH, 1/16 INCH AT 1 INCH
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Squares
Product Number 230
Product Name Combination Square
Square Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Machinist Square
Blade Length 7 inch (178 mm)
Materials of Construction Aluminum
View Details