Milwaukee Electric Tool Corporation Combination Square E280

Description
SQUARE HEAD, COMBINATION SQUARE TYPE 16 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL TRUE BLUE[R] BRAND NUMBER OF SCALE 2 FINISH MATTE INCREMENT AT SCALE 1/16 INCH AT 1 INCH, 1/32 INCH AT 1 INCH
Description
SQUARE HEAD, COMBINATION SQUARE TYPE 16 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL TRUE BLUE[R] BRAND NUMBER OF SCALE 2 FINISH MATTE INCREMENT AT SCALE 1/16 INCH AT 1 INCH, 1/32 INCH AT 1 INCH

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Combination Square
E280
Combination Square E280
SQUARE HEAD, COMBINATION SQUARE TYPE 16 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL TRUE BLUE[R] BRAND NUMBER OF SCALE 2 FINISH MATTE INCREMENT AT SCALE 1/16 INCH AT 1 INCH, 1/32 INCH AT 1 INCH
  • SQUARE HEAD, COMBINATION SQUARE TYPE
  • 16 INCH BLADE LENGTH
  • STAINLESS STEEL BLADE MATERIAL
  • TRUE BLUE[R] BRAND
  • NUMBER OF SCALE 2
  • FINISH MATTE
  • INCREMENT AT SCALE 1/16 INCH AT 1 INCH, 1/32 INCH AT 1 INCH
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Squares
Product Number E280
Product Name Combination Square
Square Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Machinist Square
Blade Length 12 inch (305 mm)
Thickness 0.0625 inch (1.59 mm)
View Details