Milwaukee Electric Tool Corporation Clamp Meter 2236-20

Description
DIGITAL TYPE 9-1/2 INCH L SIZE LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AA ALKALINE BATTERY TYPE (1) TEST LEAD SET, (1) THERMOCOUPLE (DUAL BANANA), (2) AAA BATTERY, MANUAL INCLUSION AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY PARAMETER MEASURED 1.3 INCH JAW OPENING 6 KILO OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 MICROAMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SWITCH TYPE DIAL TEMPERATURE RATING -40 TO 752 DEG F
Datasheet
Description
DIGITAL TYPE 9-1/2 INCH L SIZE LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AA ALKALINE BATTERY TYPE (1) TEST LEAD SET, (1) THERMOCOUPLE (DUAL BANANA), (2) AAA BATTERY, MANUAL INCLUSION AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY PARAMETER MEASURED 1.3 INCH JAW OPENING 6 KILO OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 MICROAMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SWITCH TYPE DIAL TEMPERATURE RATING -40 TO 752 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 2236-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Clamp Meter
2236-20
Clamp Meter 2236-20
DIGITAL TYPE 9-1/2 INCH L SIZE LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AA ALKALINE BATTERY TYPE (1) TEST LEAD SET, (1) THERMOCOUPLE (DUAL BANANA), (2) AAA BATTERY, MANUAL INCLUSION AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY PARAMETER MEASURED 1.3 INCH JAW OPENING 6 KILO OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 MICROAMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SWITCH TYPE DIAL TEMPERATURE RATING -40 TO 752 DEG F
  • DIGITAL TYPE
  • 9-1/2 INCH L SIZE
  • LCD DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AA ALKALINE BATTERY TYPE
  • (1) TEST LEAD SET, (1) THERMOCOUPLE (DUAL BANANA), (2) AAA BATTERY, MANUAL INCLUSION
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY PARAMETER MEASURED
  • 1.3 INCH JAW OPENING
  • 6 KILO OHM RESISTANCE RANGE
  • 600 AMPERE AC CURRENT RANGE
  • 600 MICROAMPERE DC CURRENT RANGE
  • 600 V AC VOLTAGE RANGE
  • 600 V DC VOLTAGE RANGE
  • SWITCH TYPE DIAL
  • TEMPERATURE RATING -40 TO 752 DEG F
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Clamp Meters
Product Number 2236-20
Product Name Clamp Meter
Options & Features Battery powered
Standards and Certifications UL
DC Voltage 600 volts
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 400 volts
View Details
UT219M Precision Industrial Clamp Meter - UT219M - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 1233228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Clamp Meter - 2235-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Options & Features Battery powered
Standards and Certifications UL
DC Voltage 600 volts
View Details