Milwaukee Electric Tool Corporation Multimeter 2206-20

Description
DIGITAL TYPE 8 INCH L SIZE BACKLIGHT LCD DISPLAY TYPE ALKALINE BATTERY TYPE FORK CLAMP, TEST LEAD, (2) AA BATTERIES, K-TYPE THERMOCOUPLE, MANUAL INCLUSION -40 TO 752 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC CURRENT, RESISTANCE, AUDIBLE CONTINUITY, CAPACITANCE PARAMETER MEASURED 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 1000 MICROAMPS DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 1000 MICROFARAD CAPACITANCE RANGE FORK OPENING SIZE 0.63 INCH
Description
DIGITAL TYPE 8 INCH L SIZE BACKLIGHT LCD DISPLAY TYPE ALKALINE BATTERY TYPE FORK CLAMP, TEST LEAD, (2) AA BATTERIES, K-TYPE THERMOCOUPLE, MANUAL INCLUSION -40 TO 752 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC CURRENT, RESISTANCE, AUDIBLE CONTINUITY, CAPACITANCE PARAMETER MEASURED 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 1000 MICROAMPS DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 1000 MICROFARAD CAPACITANCE RANGE FORK OPENING SIZE 0.63 INCH

Suppliers

Company
Product
Description
Supplier Links
Multimeter 2206-20
DIGITAL TYPE 8 INCH L SIZE BACKLIGHT LCD DISPLAY TYPE ALKALINE BATTERY TYPE FORK CLAMP, TEST LEAD, (2) AA BATTERIES, K-TYPE THERMOCOUPLE, MANUAL INCLUSION -40 TO 752 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC CURRENT, RESISTANCE, AUDIBLE CONTINUITY, CAPACITANCE PARAMETER MEASURED 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 1000 MICROAMPS DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 1000 MICROFARAD CAPACITANCE RANGE FORK OPENING SIZE 0.63 INCH
  • DIGITAL TYPE
  • 8 INCH L SIZE
  • BACKLIGHT LCD DISPLAY TYPE
  • ALKALINE BATTERY TYPE
  • FORK CLAMP, TEST LEAD, (2) AA BATTERIES, K-TYPE THERMOCOUPLE, MANUAL INCLUSION
  • -40 TO 752 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, AC CURRENT, RESISTANCE, AUDIBLE CONTINUITY, CAPACITANCE PARAMETER MEASURED
  • 40 MEGA OHM RESISTANCE RANGE
  • 200 AMPERE AC CURRENT RANGE
  • 1000 MICROAMPS DC CURRENT RANGE
  • 1000 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • 1000 MICROFARAD CAPACITANCE RANGE
  • FORK OPENING SIZE 0.63 INCH
Supplier's Site
HVAC FORK TESTER - 70061238 - Allied Electronics, Inc.
Fort Worth, TX, USA
HVAC FORK TESTER
70061238
HVAC FORK TESTER 70061238
Features Imbedded Non-Contact Voltage Detection AC Fork for Easy Noninvasive Measurements Bright LED Lights the Work Area Rugged Over-Molding for Increased Durability and Grip Large White on Black Display Provides Clearer Readings Simplified Feature Set Specifically Tailored to the Electrician and the HVAC Technician Specifications 1000 V CAT III/600V CAT IV Fork Opening 0.63" TRMS Amps AC 200 μA DC Volts AC 1000 Volts DC 1000 Ohms — 200-20MOhm Continuity Capacitance, Temperature Measurement Backlight LCD Reverse Black Non-contact voltage LED Flashlight Over mold Warranty - 5 Years Includes Fork Clamp, Test Leads, K-Type Thermocouple, 2 AA Batteries, Manual

Features

  • Imbedded Non-Contact Voltage Detection
  • AC Fork for Easy Noninvasive Measurements
  • Bright LED Lights the Work Area
  • Rugged Over-Molding for Increased Durability and Grip
  • Large White on Black Display Provides Clearer Readings
  • Simplified Feature Set Specifically Tailored to the Electrician and the HVAC Technician
    Specifications
  • 1000 V CAT III/600V CAT IV
  • Fork Opening 0.63"
  • TRMS
  • Amps AC 200
  • μA DC
  • Volts AC 1000
  • Volts DC 1000
  • Ohms — 200-20MOhm
  • Continuity
  • Capacitance, Temperature Measurement
  • Backlight
  • LCD Reverse Black
  • Non-contact voltage
  • LED Flashlight
  • Over mold
  • Warranty - 5 Years
  • Includes Fork Clamp, Test Leads, K-Type Thermocouple, 2 AA Batteries, Manual
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation Allied Electronics, Inc.
Product Category Digital Multimeters Clamp Meters
Product Number 2206-20 70061238
Product Name Multimeter HVAC FORK TESTER
Options & Features Battery powered
DC Voltage 1000 volts
AC Voltage 1000 volts
DC Current 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Multimeters - 1233440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details