Milwaukee Electric Tool Corporation Clamp Meter 2235-20

Description
DIGITAL TYPE 7 INCH L SIZE LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AA ALKALINE BATTERY TYPE (1) TEST LEAD, (2) AAA BATTERY, MANUAL INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 1 INCH JAW OPENING 4000 OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SWITCH TYPE DIAL
Datasheet
Description
DIGITAL TYPE 7 INCH L SIZE LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AA ALKALINE BATTERY TYPE (1) TEST LEAD, (2) AAA BATTERY, MANUAL INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 1 INCH JAW OPENING 4000 OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SWITCH TYPE DIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 2235-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Clamp Meter
2235-20
Clamp Meter 2235-20
DIGITAL TYPE 7 INCH L SIZE LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AA ALKALINE BATTERY TYPE (1) TEST LEAD, (2) AAA BATTERY, MANUAL INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 1 INCH JAW OPENING 4000 OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SWITCH TYPE DIAL
  • DIGITAL TYPE
  • 7 INCH L SIZE
  • LCD DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AA ALKALINE BATTERY TYPE
  • (1) TEST LEAD, (2) AAA BATTERY, MANUAL INCLUSION
  • AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED
  • 1 INCH JAW OPENING
  • 4000 OHM RESISTANCE RANGE
  • 400 AMPERE AC CURRENT RANGE
  • 600 V AC VOLTAGE RANGE
  • 600 V DC VOLTAGE RANGE
  • SWITCH TYPE DIAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Clamp Meters
Product Number 2235-20
Product Name Clamp Meter
Options & Features Battery powered
Standards and Certifications UL
DC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1232206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-DC3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - 2237-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Options & Features Battery powered
Standards and Certifications UL
DC Voltage 600 volts
View Details
2 suppliers