Milwaukee Electric Tool Corporation Clamp Meter 2237-20

Description
DIGITAL TYPE 9-1/2 INCH L SIZE LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AA ALKALINE BATTERY TYPE (1) TEST LEAD SET, (2) AA BATTERY, MANUAL INCLUSION AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CONTINUITY, CAPACITANCE PARAMETER MEASURED 1.3 INCH JAW OPENING 6 KILO OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 MICROAMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SWITCH TYPE DIAL
Datasheet
Description
DIGITAL TYPE 9-1/2 INCH L SIZE LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AA ALKALINE BATTERY TYPE (1) TEST LEAD SET, (2) AA BATTERY, MANUAL INCLUSION AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CONTINUITY, CAPACITANCE PARAMETER MEASURED 1.3 INCH JAW OPENING 6 KILO OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 MICROAMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SWITCH TYPE DIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 2237-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Clamp Meter
2237-20
Clamp Meter 2237-20
DIGITAL TYPE 9-1/2 INCH L SIZE LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AA ALKALINE BATTERY TYPE (1) TEST LEAD SET, (2) AA BATTERY, MANUAL INCLUSION AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CONTINUITY, CAPACITANCE PARAMETER MEASURED 1.3 INCH JAW OPENING 6 KILO OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 600 MICROAMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE SWITCH TYPE DIAL
  • DIGITAL TYPE
  • 9-1/2 INCH L SIZE
  • LCD DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AA ALKALINE BATTERY TYPE
  • (1) TEST LEAD SET, (2) AA BATTERY, MANUAL INCLUSION
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CONTINUITY, CAPACITANCE PARAMETER MEASURED
  • 1.3 INCH JAW OPENING
  • 6 KILO OHM RESISTANCE RANGE
  • 600 AMPERE AC CURRENT RANGE
  • 600 MICROAMPERE DC CURRENT RANGE
  • 600 V AC VOLTAGE RANGE
  • 600 V DC VOLTAGE RANGE
  • SWITCH TYPE DIAL
Supplier's Site Datasheet
AC/DC CLAMP METER - 70061235 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC/DC CLAMP METER
70061235
AC/DC CLAMP METER 70061235
Features Large Jaw Opening Easily Handles Wire Bundles Thin Jaw Profile for Access to Tight Spaces Bright LED Lights the Work Area Large White on Black Display Provides Clearer Readings Rugged Over-Molding for Increased Durability and Grip Feature Set Specifically Tailored for the Electrician and the HVAC Technician Imbedded Non-Contact Voltage Detection Specifications Jaw Size — 1.3" TRMS — Yes Amps AC — 600 Amps DC — 600 Volts AC — 600 Volts DC — 600 Frequency — Yes Ohms — 60 MOhms Continuity — Yes Capacitance — Yes Backlight — Yes LCD — Reverse Black Non-Contact Voltage — Yes LED Flashlight — Yes Over mold — Yes Warranty — 5 Years Includes Clamp, Test Leads, 2 AA Batteries, Manual

Features

  • Large Jaw Opening Easily Handles Wire Bundles
  • Thin Jaw Profile for Access to Tight Spaces
  • Bright LED Lights the Work Area
  • Large White on Black Display Provides Clearer Readings
  • Rugged Over-Molding for Increased Durability and Grip
  • Feature Set Specifically Tailored for the Electrician and the HVAC Technician
  • Imbedded Non-Contact Voltage Detection
    Specifications
  • Jaw Size — 1.3"
  • TRMS — Yes
  • Amps AC — 600
  • Amps DC — 600
  • Volts AC — 600
  • Volts DC — 600
  • Frequency — Yes
  • Ohms — 60 MOhms
  • Continuity — Yes
  • Capacitance — Yes
  • Backlight — Yes
  • LCD — Reverse Black
  • Non-Contact Voltage — Yes
  • LED Flashlight — Yes
  • Over mold — Yes
  • Warranty — 5 Years
  • Includes Clamp, Test Leads, 2 AA Batteries, Manual
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation Allied Electronics, Inc.
Product Category Clamp Meters Clamp Meters
Product Number 2237-20 70061235
Product Name Clamp Meter AC/DC CLAMP METER
Options & Features Battery powered
Standards and Certifications UL
DC Voltage 600 volts
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
View Details
Clamp-On Tester (AC/DC 300A) - CL220 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 300 amps
View Details