Milwaukee Electric Tool Corporation Voltage/Continuity Tester 2203-20

Description
VOLTAGE DETECTOR TYPE 5.92 INCH L X 0.68 INCH W X 0.91 INCH H SIZE LED DISPLAY TYPE ALKALINE (AAA) BATTERY TYPE (1) LED, (2) AAA BATTERY, (1) TEST AND SAFETY INSTRUCTION INCLUSION POCKET CASE TYPE YES BATTERY INCLUDED 10 TO 1000 V AC VOLTAGE RANGE
Description
VOLTAGE DETECTOR TYPE 5.92 INCH L X 0.68 INCH W X 0.91 INCH H SIZE LED DISPLAY TYPE ALKALINE (AAA) BATTERY TYPE (1) LED, (2) AAA BATTERY, (1) TEST AND SAFETY INSTRUCTION INCLUSION POCKET CASE TYPE YES BATTERY INCLUDED 10 TO 1000 V AC VOLTAGE RANGE

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 2203-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Voltage/Continuity Tester
2203-20
Voltage/Continuity Tester 2203-20
VOLTAGE DETECTOR TYPE 5.92 INCH L X 0.68 INCH W X 0.91 INCH H SIZE LED DISPLAY TYPE ALKALINE (AAA) BATTERY TYPE (1) LED, (2) AAA BATTERY, (1) TEST AND SAFETY INSTRUCTION INCLUSION POCKET CASE TYPE YES BATTERY INCLUDED 10 TO 1000 V AC VOLTAGE RANGE
  • VOLTAGE DETECTOR TYPE
  • 5.92 INCH L X 0.68 INCH W X 0.91 INCH H SIZE
  • LED DISPLAY TYPE
  • ALKALINE (AAA) BATTERY TYPE
  • (1) LED, (2) AAA BATTERY, (1) TEST AND SAFETY INSTRUCTION INCLUSION
  • POCKET CASE TYPE
  • YES BATTERY INCLUDED
  • 10 TO 1000 V AC VOLTAGE RANGE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Voltage Testers
Product Number 2203-20
Product Name Voltage/Continuity Tester
AC Voltage 10 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details