Milwaukee Electric Tool Corporation Voltage/Continuity Tester 2202-20

Description
VOLTAGE DETECTOR TYPE 6 INCH LENGTH SIZE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE (1) VOLTAGE DETECTOR, (2) AAA BATTERY, (1) TEST AND SAFETY INSTRUCTION INCLUSION POCKET CLIP CASE TYPE AUDIBLE INDICATION TYPE YES BATTERY INCLUDED 50 TO 1000 VOLT AC VOLTAGE RANGE APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL
Datasheet
Description
VOLTAGE DETECTOR TYPE 6 INCH LENGTH SIZE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE (1) VOLTAGE DETECTOR, (2) AAA BATTERY, (1) TEST AND SAFETY INSTRUCTION INCLUSION POCKET CLIP CASE TYPE AUDIBLE INDICATION TYPE YES BATTERY INCLUDED 50 TO 1000 VOLT AC VOLTAGE RANGE APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 2202-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Voltage/Continuity Tester
2202-20
Voltage/Continuity Tester 2202-20
VOLTAGE DETECTOR TYPE 6 INCH LENGTH SIZE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE (1) VOLTAGE DETECTOR, (2) AAA BATTERY, (1) TEST AND SAFETY INSTRUCTION INCLUSION POCKET CLIP CASE TYPE AUDIBLE INDICATION TYPE YES BATTERY INCLUDED 50 TO 1000 VOLT AC VOLTAGE RANGE APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL
  • VOLTAGE DETECTOR TYPE
  • 6 INCH LENGTH SIZE
  • LED DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • (1) VOLTAGE DETECTOR, (2) AAA BATTERY, (1) TEST AND SAFETY INSTRUCTION INCLUSION
  • POCKET CLIP CASE TYPE
  • AUDIBLE INDICATION TYPE
  • YES BATTERY INCLUDED
  • 50 TO 1000 VOLT AC VOLTAGE RANGE
  • APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Voltage Testers
Product Number 2202-20
Product Name Voltage/Continuity Tester
Standards and Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details