Atkore International Beam Clamp PS 998

Description
I TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL DIMENSION 1-1/4 INCH LENGTH X 3/8 INCH THICK WEIGHT 64 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 998 MODEL
Datasheet
Description
I TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL DIMENSION 1-1/4 INCH LENGTH X 3/8 INCH THICK WEIGHT 64 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 998 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 998 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 998
Beam Clamp PS 998
I TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL DIMENSION 1-1/4 INCH LENGTH X 3/8 INCH THICK WEIGHT 64 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 998 MODEL
  • I TYPE
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 1-3/16 INCH MAX. JAW CAPACITY
  • 1.1875 MAX. JAW CAPACITY - DECIMAL
  • 1-3/16 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 900 LB LOAD CAPACITY
  • 900 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH
  • OVERALL DIMENSION 1-1/4 INCH LENGTH X 3/8 INCH THICK
  • WEIGHT 64 LB PER 100 PIECES
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 998 MODEL
Supplier's Site Datasheet
Beam Clamp - PS 998 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 998
Beam Clamp PS 998
I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL DIMENSION 1-1/4 INCH WIDTH X 3/8 INCH THICKNESS WEIGHT 64 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 998 MODEL
  • I TYPE
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1-3/16 INCH MAX. JAW CAPACITY
  • 1.1875 MAX. JAW CAPACITY - DECIMAL
  • 1-3/16 MAX. JAW CAPACITY - FRACTIONAL
  • 900 LB LOAD CAPACITY
  • 900 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH
  • OVERALL DIMENSION 1-1/4 INCH WIDTH X 3/8 INCH THICKNESS
  • WEIGHT 64 LB PER 100 PIECES
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 998 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number PS 998
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2765885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 1.18 inch (30 mm)
View Details
1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70035 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Clamping Force 1 lbs (0.4537 kg)
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100401002794 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamp - P2868A EG - Atkore International
Atkore International
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details