Atkore International Beam Clamp PS 95 1/2

Description
HOT ROLLED COLD FORMED PICKLED OILED STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 380 LB LOAD CAPACITY 380 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 1/2 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-1/4 INCH HEIGHT WEIGHT 41 LB PER 100 PIECES STANDARDS AND SPECIFICATIONS FINISH ASTM B633 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
HOT ROLLED COLD FORMED PICKLED OILED STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 380 LB LOAD CAPACITY 380 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 1/2 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-1/4 INCH HEIGHT WEIGHT 41 LB PER 100 PIECES STANDARDS AND SPECIFICATIONS FINISH ASTM B633 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 95 1/2 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 95 1/2
Beam Clamp PS 95 1/2
HOT ROLLED COLD FORMED PICKLED OILED STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 380 LB LOAD CAPACITY 380 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 1/2 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-1/4 INCH HEIGHT WEIGHT 41 LB PER 100 PIECES STANDARDS AND SPECIFICATIONS FINISH ASTM B633 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • HOT ROLLED COLD FORMED PICKLED OILED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 380 LB LOAD CAPACITY
  • 380 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH
  • ROD SIZE 1/2 INCH
  • OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-1/4 INCH HEIGHT
  • WEIGHT 41 LB PER 100 PIECES
  • STANDARDS AND SPECIFICATIONS FINISH ASTM B633
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet
Beam Clamp - PS 95 1/2 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 95 1/2
Beam Clamp PS 95 1/2
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 380 LB LOAD CAPACITY 380 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 1/2 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-1/4 INCH HEIGHT WEIGHT 41 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 95 MODEL
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • PLAIN FINISH FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 380 LB LOAD CAPACITY
  • 380 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH
  • ROD SIZE 1/2 INCH
  • OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-1/4 INCH HEIGHT
  • WEIGHT 41 LB PER 100 PIECES
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 95 MODEL
Supplier's Site Datasheet
Beam Clamp - PS 95 1/2 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 95 1/2
Beam Clamp PS 95 1/2
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL POWER GOLD FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 380 LB LOAD CAPACITY 380 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 1/2 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-1/4 INCH HEIGHT WEIGHT 41 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 95 MODEL
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • POWER GOLD FINISH FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 380 LB LOAD CAPACITY
  • 380 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH
  • ROD SIZE 1/2 INCH
  • OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-1/4 INCH HEIGHT
  • WEIGHT 41 LB PER 100 PIECES
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 95 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number PS 95 1/2
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33303 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Beam Clamps - 2542629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Mild Steel
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details