Atkore International Beam Clamp PS 858 1/4

Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 650 LB LOAD CAPACITY 650 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH DIA X 1-1/2 INCH L ROD SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 1/8 INCH THICK WEIGHT 67 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 858 MODEL
Datasheet
Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 650 LB LOAD CAPACITY 650 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH DIA X 1-1/2 INCH L ROD SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 1/8 INCH THICK WEIGHT 67 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 858 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 858 1/4 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 858 1/4
Beam Clamp PS 858 1/4
WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 650 LB LOAD CAPACITY 650 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH DIA X 1-1/2 INCH L ROD SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 1/8 INCH THICK WEIGHT 67 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 858 MODEL
  • WIDE THROAT TYPE
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • .875 MAX. JAW CAPACITY - DECIMAL
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 650 LB LOAD CAPACITY
  • 650 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 3/8 INCH DIA X 1-1/2 INCH L
  • ROD SIZE 1/4 INCH-20 TPI
  • OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 1/8 INCH THICK
  • WEIGHT 67 LB PER 100 PIECES
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 858 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number PS 858 1/4
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

HDC10000 Heavy Duty Cam Clamps - 72404 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1910 lbs (866 kg)
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 2726503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 39.37 inch (1000 mm)
View Details
Beam Clamp - KNPAR-1-1/2-GS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 1.5 inch (38.1 mm)
View Details