WIDE THROAT TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
ELECTROGALVANIZED FINISH
7/8 INCH MAX. JAW CAPACITY
ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
1600 LB LOAD CAPACITY
1/2 INCH SCREW SIZE
SQUARE HEAD SCREW TYPE
OVERALL DIMENSION 1-5/8 INCH W X 1/4 INCH THK
SERIES PS 858 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
WIDE THROAT TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
ELECTROGALVANIZED FINISH
7/8 INCH MAX. JAW CAPACITY
ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
1600 LB LOAD CAPACITY
1/2 INCH SCREW SIZE
SQUARE HEAD SCREW TYPE
OVERALL DIMENSION 1-5/8 INCH W X 1/4 INCH THK
SERIES PS 858 MODEL
WIDE THROAT TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
ELECTROGALVANIZED FINISH
7/8 INCH MAX. JAW CAPACITY
ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
1600 LB LOAD CAPACITY
1/2 INCH SCREW SIZE
SQUARE HEAD SCREW TYPE
OVERALL DIMENSION 1-5/8 INCH W X 1/4 INCH THK
SERIES PS 858 MODEL
WIDE THROAT TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
ELECTROGALVANIZED FINISH
7/8 INCH MAX. JAW CAPACITY
ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
WIDE THROAT TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
7/8 INCH MAX. JAW CAPACITY
.875 MAX. JAW CAPACITY - DECIMAL
7/8 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
1600 LB LOAD CAPACITY
1600 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH DIA X 1-1/2 INCH L
ROD SIZE 1/2 INCH-13 TPI
OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 1/4 INCH THICK
WEIGHT 130 LB PER 100 PIECES
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 858 MODEL
WIDE THROAT TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
7/8 INCH MAX. JAW CAPACITY
.875 MAX. JAW CAPACITY - DECIMAL
7/8 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
1600 LB LOAD CAPACITY
1600 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH DIA X 1-1/2 INCH L
ROD SIZE 1/2 INCH-13 TPI
OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 1/4 INCH THICK