I TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
2-1/2 INCH MAX. JAW CAPACITY
2.5 MAX. JAW CAPACITY - DECIMAL
2-1/2 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
500 LB LOAD CAPACITY
500 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L
OVERALL DIMENSION 1-1/2 INCH WIDTH X 3/8 INCH THICK
WEIGHT 94 LB PER 100 PIECES
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 684 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
I TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
2-1/2 INCH MAX. JAW CAPACITY
2.5 MAX. JAW CAPACITY - DECIMAL
2-1/2 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
500 LB LOAD CAPACITY
500 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L
OVERALL DIMENSION 1-1/2 INCH WIDTH X 3/8 INCH THICK
WEIGHT 94 LB PER 100 PIECES
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 684 MODEL
I TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
2-1/2 INCH MAX. JAW CAPACITY
2.5 MAX. JAW CAPACITY - DECIMAL
2-1/2 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
500 LB LOAD CAPACITY
500 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L
OVERALL DIMENSION 1-1/2 INCH WIDTH X 3/8 INCH THICK
WEIGHT 94 LB PER 100 PIECES
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 684 MODEL
I TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
2-1/2 INCH MAX. JAW CAPACITY
2.5 MAX. JAW CAPACITY - DECIMAL
2-1/2 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
500 LB LOAD CAPACITY
500 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L
OVERALL DIMENSION 1-1/2 INCH WIDTH X 3/8 INCH THICK
I TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
ELECTROGALVANIZED FINISH
2-1/2 INCH MAX. JAW CAPACITY
2.5 MAX. JAW CAPACITY - DECIMAL
2-1/2 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
500 LB LOAD CAPACITY
500 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L
OVERALL DIMENSION 1-1/2 INCH WIDTH X 3/8 INCH THICK
WEIGHT 94 LB PER 100 PIECES
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 684 MODEL
I TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
ELECTROGALVANIZED FINISH
2-1/2 INCH MAX. JAW CAPACITY
2.5 MAX. JAW CAPACITY - DECIMAL
2-1/2 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
500 LB LOAD CAPACITY
500 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L
OVERALL DIMENSION 1-1/2 INCH WIDTH X 3/8 INCH THICK
I TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
POWER-GREEN. FINISH FINISH
2-1/2 INCH MAX. JAW CAPACITY
2.5 MAX. JAW CAPACITY - DECIMAL
2-1/2 MAX. JAW CAPACITY - FRACTIONAL
500 LB LOAD CAPACITY
500 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI
OVERALL DIMENSION 1-1/2 INCH WIDTH X 3/8 INCH THICKNESS
WEIGHT 94 LB PER 100 PIECES
SCREW LENGTH 1-1/2 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 684 MODEL
I TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
POWER-GREEN. FINISH FINISH
2-1/2 INCH MAX. JAW CAPACITY
2.5 MAX. JAW CAPACITY - DECIMAL
2-1/2 MAX. JAW CAPACITY - FRACTIONAL
500 LB LOAD CAPACITY
500 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI
OVERALL DIMENSION 1-1/2 INCH WIDTH X 3/8 INCH THICKNESS