Atkore International Beam Clamp PS 2622

Description
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 300 LB LOAD CAPACITY 9/16 INCH SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2 INCH L X 1-1/16 INCH W X 1/4 INCH THK
Datasheet
Description
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 300 LB LOAD CAPACITY 9/16 INCH SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2 INCH L X 1-1/16 INCH W X 1/4 INCH THK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 2622 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 2622
Beam Clamp PS 2622
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 300 LB LOAD CAPACITY 9/16 INCH SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2 INCH L X 1-1/16 INCH W X 1/4 INCH THK
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
  • 300 LB LOAD CAPACITY
  • 9/16 INCH SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • OVERALL DIMENSION 2 INCH L X 1-1/16 INCH W X 1/4 INCH THK
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number PS 2622
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp POWERTEX PBC-S1 WLL ton 5 Ton - 502300503300040 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
112 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70001 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 7938808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Drum clamp
Capacity / Jaw Opening 29.92 inch (760 mm)
View Details
Beam Clamp - P1648S HG - Atkore International
Atkore International
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details