Atkore International Beam Clamp P2896-62 EG

Description
STRUCTURAL C CLAMP TYPE MALLEABLE IRON BODY, STEEL SET SCREW MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE 450 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 5/8 INCH OVERALL DIMENSION 1 15/16 INCH L X 2 INCH H WEIGHT 68 LB PER 100 PIECES
Datasheet
Description
STRUCTURAL C CLAMP TYPE MALLEABLE IRON BODY, STEEL SET SCREW MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE 450 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 5/8 INCH OVERALL DIMENSION 1 15/16 INCH L X 2 INCH H WEIGHT 68 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2896-62 EG - Atkore International
Harvey, IL, USA
Beam Clamp
P2896-62 EG
Beam Clamp P2896-62 EG
STRUCTURAL C CLAMP TYPE MALLEABLE IRON BODY, STEEL SET SCREW MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE 450 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 5/8 INCH OVERALL DIMENSION 1 15/16 INCH L X 2 INCH H WEIGHT 68 LB PER 100 PIECES
  • STRUCTURAL C CLAMP TYPE
  • MALLEABLE IRON BODY, STEEL SET SCREW MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 450 LB LOAD CAPACITY
  • 3/8 INCH SCREW SIZE
  • HEX HEAD SCREW TYPE
  • 450 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • ROD SIZE 5/8 INCH
  • OVERALL DIMENSION 1 15/16 INCH L X 2 INCH H
  • WEIGHT 68 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2896-62 EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70021 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Specs
Body Material Steel; Steel
Clamping Width 17.72 to 40.16 inch (450 to 1020 mm)
Clamping Force 55116 lbs (24996 kg)
View Details
GN 851-NI -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details