Atkore International Channel Conduit/Cable Clamp PS 1000 AS 2

Description
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1000 MODEL
Datasheet
Description
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1000 AS 2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 AS 2
Channel Conduit/Cable Clamp PS 1000 AS 2
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 AS 2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 AS 2
Channel Conduit/Cable Clamp PS 1000 AS 2
EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE SERIES PS 1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • SERIES PS 1000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1000 AS 2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit Hanger - 5-WBA - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 5.00 inch (127.00 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - PS 024N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details