Atkore International Channel Conduit/Cable Clamp PS 1000 3/4

Description
EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE THICKNESS 0.06 INCH
Datasheet
Description
EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE THICKNESS 0.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1000 3/4 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 3/4
Channel Conduit/Cable Clamp PS 1000 3/4
EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE THICKNESS 0.06 INCH
  • EMT CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011 STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 3/4 INCH TRADE SIZE
  • THICKNESS 0.06 INCH
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 3/4 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 3/4
Channel Conduit/Cable Clamp PS 1000 3/4
EMT CONDUIT TO STRUT TYPE ASTM B209/B5052 0.06 INCH H32 ALUMINUM MATERIAL TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 12 LB PER 100 PIECES PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • ASTM B209/B5052 0.06 INCH H32 ALUMINUM MATERIAL
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 3/4 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 12 LB PER 100 PIECES
  • PS1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 3/4 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 3/4
Channel Conduit/Cable Clamp PS 1000 3/4
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 12 LB PER 100 PIECES PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.06 INCH STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 3/4 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 12 LB PER 100 PIECES
  • PS1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 3/4 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 3/4
Channel Conduit/Cable Clamp PS 1000 3/4
EMT CONDUIT TO STRUT TYPE ASTM A240 0.06 INCH 304 STAINLESS STEEL MATERIAL TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 12 LB PER 100 PIECES PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • ASTM A240 0.06 INCH 304 STAINLESS STEEL MATERIAL
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 3/4 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 12 LB PER 100 PIECES
  • PS1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 3/4 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 3/4
Channel Conduit/Cable Clamp PS 1000 3/4
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 12 LB PER 100 PIECES PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.06 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 3/4 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 12 LB PER 100 PIECES
  • PS1000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1000 3/4
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Channel Conduit/Cable Clamp - P3415 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Constant Support Type 16 - 16 22 15 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details