Atkore International Channel Conduit/Cable Clamp PS 1000 2

Description
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.105 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 33 LB PER 100 PIECES PS1000 MODEL
Datasheet
Description
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.105 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 33 LB PER 100 PIECES PS1000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1000 2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 2
Channel Conduit/Cable Clamp PS 1000 2
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.105 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 33 LB PER 100 PIECES PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.105 INCH STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 33 LB PER 100 PIECES
  • PS1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 2
Channel Conduit/Cable Clamp PS 1000 2
EMT CONDUIT TO STRUT TYPE ASTM B209/B5052 0.105 INCH H32 ALUMINUM MATERIAL TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 33 LB PER 100 PIECES PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • ASTM B209/B5052 0.105 INCH H32 ALUMINUM MATERIAL
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 33 LB PER 100 PIECES
  • PS1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 2
Channel Conduit/Cable Clamp PS 1000 2
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.105 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 33 LB PER 100 PIECES PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.105 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 33 LB PER 100 PIECES
  • PS1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 2
Channel Conduit/Cable Clamp PS 1000 2
EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE THICKNESS 0.105 INCH
  • EMT CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011 STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • THICKNESS 0.105 INCH
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1000 2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Pipe Hanger - 420 1800PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 4800 lbs (2177 kg)
View Details
Conduit Hanger - PB6H1B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details