Atkore International Channel Conduit/Cable Clamp PS 1000 1/2

Description
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 11 LB PER 100 PIECES PS1000 MODEL
Datasheet
Description
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 11 LB PER 100 PIECES PS1000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1000 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 1/2
Channel Conduit/Cable Clamp PS 1000 1/2
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 11 LB PER 100 PIECES PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.06 INCH STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 11 LB PER 100 PIECES
  • PS1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 1/2
Channel Conduit/Cable Clamp PS 1000 1/2
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 11 LB PER 100 PIECES PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.06 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 11 LB PER 100 PIECES
  • PS1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 1/2
Channel Conduit/Cable Clamp PS 1000 1/2
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE-FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 400 POUND LOAD RATING 1/2 INCH TRADE SIZE PS-1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE-FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.06 INCH STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-PIECE CONSTRUCTION
  • 400 POUND LOAD RATING
  • 1/2 INCH TRADE SIZE
  • PS-1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 1/2
Channel Conduit/Cable Clamp PS 1000 1/2
EMT CONDUIT TO STRUT TYPE ASTM A240 0.06 INCH 304 STAINLESS STEEL MATERIAL TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 11 LB PER 100 PIECES PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • ASTM A240 0.06 INCH 304 STAINLESS STEEL MATERIAL
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 11 LB PER 100 PIECES
  • PS1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 1/2
Channel Conduit/Cable Clamp PS 1000 1/2
EMT CONDUIT TO STRUT TYPE ASTM B209/B5052 0.06 INCH H32 ALUMINUM MATERIAL TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 11 LB PER 100 PIECES PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • ASTM B209/B5052 0.06 INCH H32 ALUMINUM MATERIAL
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 11 LB PER 100 PIECES
  • PS1000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1000 1/2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 451 0350EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Channel Conduit/Cable Clamp - P1213AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details