Atkore International Channel Conduit/Cable Clamp PS 028N

Description
TUBING TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 1-3/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 37 LB PER 100 PIECES
Datasheet
Description
TUBING TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 1-3/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 37 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 028N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 028N
Channel Conduit/Cable Clamp PS 028N
TUBING TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 1-3/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 37 LB PER 100 PIECES
  • TUBING TO STRUT TYPE
  • ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • TWO PIECE CONSTRUCTION
  • 1-3/4 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 37 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 028N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 028N
Channel Conduit/Cable Clamp PS 028N
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1-3/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 37 LB PER 100 PIECES
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 1-3/4 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 37 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 028N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 028N
Channel Conduit/Cable Clamp PS 028N
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1-3/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 37 LB PER 100 PIECES
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 1-3/4 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 37 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 028N
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Pipe Hanger - 152 0500CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Channel Conduit/Cable Clamp - 010T014 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.50 inch (12.70 mm)
View Details
Conduit Hanger - 2100 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details