Atkore International Channel Conduit/Cable Clamp PS 014T

Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 15 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 15 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 014T - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 014T
Channel Conduit/Cable Clamp PS 014T
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 15 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE
  • CUSH-A-CLAMP[R] BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 15 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 014T - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 014T
Channel Conduit/Cable Clamp PS 014T
PIPE/TUBING TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 15 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • TWO PIECE CONSTRUCTION
  • 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 15 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 014T - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 014T
Channel Conduit/Cable Clamp PS 014T
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 15 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE
  • CUSH-A-CLAMP[R] BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 15 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 014T
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - PS 040N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.50 inch (63.50 mm)
View Details
Constant Hanger Type 14 - 14 82 35 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details