Atkore International Conduit Clamp P7012 EG

Description
CONDUIT DIAMETER 1/2 INCH OD FINISH ELECTROGALVANIZED MATERIAL STEEL MOUNTING HOLE SIZE 9/32 INCH DIA PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED
Datasheet
Description
CONDUIT DIAMETER 1/2 INCH OD FINISH ELECTROGALVANIZED MATERIAL STEEL MOUNTING HOLE SIZE 9/32 INCH DIA PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Clamp - P7012 EG - Atkore International
Harvey, IL, USA
Conduit Clamp
P7012 EG
Conduit Clamp P7012 EG
CONDUIT DIAMETER 1/2 INCH OD FINISH ELECTROGALVANIZED MATERIAL STEEL MOUNTING HOLE SIZE 9/32 INCH DIA PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED
  • CONDUIT DIAMETER 1/2 INCH OD
  • FINISH ELECTROGALVANIZED
  • MATERIAL STEEL
  • MOUNTING HOLE SIZE 9/32 INCH DIA
  • PROCESS HOT ROLLED, OILED, PICKLED
  • TYPE BOLTED
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P7012 EG
Product Name Conduit Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Pipe Hanger - 141F0075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 300 lbs (136 kg)
View Details
Channel Conduit/Cable Clamp - 064N072 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 3.50 inch (88.90 mm)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details