Atkore International Pipe Clamp P3417 EG

Description
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 55 LB PER 100 PIECES OUTER DIAMETER 2.375 INCH SAFETY FACTOR 5
Datasheet
Description
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 55 LB PER 100 PIECES OUTER DIAMETER 2.375 INCH SAFETY FACTOR 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P3417 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P3417 EG
Pipe Clamp P3417 EG
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 55 LB PER 100 PIECES OUTER DIAMETER 2.375 INCH SAFETY FACTOR 5
  • 2-PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 55 LB PER 100 PIECES
  • OUTER DIAMETER 2.375 INCH
  • SAFETY FACTOR 5
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P3417 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P7014 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.62 inch (15.87 mm)
View Details
Riser Clamp Type 46 - 46 91 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details