Atkore International Beam Clamp P2898-87 EG

Description
WIDE THROAT TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 1200 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 1200 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND APPLICABLE STANDARD UL, FM ROD SIZE 7/8 INCH JAW DEPTH 5/8 INCH OVERALL DIMENSION 2 INCH L X 1 3/4 INCH H WEIGHT 79 LB PER 100 PIECES
Datasheet
Description
WIDE THROAT TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 1200 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 1200 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND APPLICABLE STANDARD UL, FM ROD SIZE 7/8 INCH JAW DEPTH 5/8 INCH OVERALL DIMENSION 2 INCH L X 1 3/4 INCH H WEIGHT 79 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2898-87 EG - Atkore International
Harvey, IL, USA
Beam Clamp
P2898-87 EG
Beam Clamp P2898-87 EG
WIDE THROAT TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 1200 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 1200 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND APPLICABLE STANDARD UL, FM ROD SIZE 7/8 INCH JAW DEPTH 5/8 INCH OVERALL DIMENSION 2 INCH L X 1 3/4 INCH H WEIGHT 79 LB PER 100 PIECES
  • WIDE THROAT TYPE
  • STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1 INCH MAX. JAW CAPACITY
  • HOT ROLLED PICKLED OILED PROCESS
  • ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION
  • 1200 LB LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • 1200 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • APPLICABLE STANDARD UL, FM
  • ROD SIZE 7/8 INCH
  • JAW DEPTH 5/8 INCH
  • OVERALL DIMENSION 2 INCH L X 1 3/4 INCH H
  • WEIGHT 79 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2898-87 EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 3.2 - 502300321900790 - Certex UK
Specs
Clamping Force 7055 lbs (3199 kg)
View Details
140 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70005 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamps - 176141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Beam Clamp - P2403S HG - Atkore International
Atkore International
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details