Atkore International Beam Clamp P2867 EG

Description
SINGLE U TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH W MAX. JAW CAPACITY HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND OVERALL DIMENSION 3 INCH L X 3 3/8 INCH H X 1/4 INCH THK WEIGHT 134 LB PER 100 PIECES INCLUDES J, U BOLT
Datasheet
Description
SINGLE U TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH W MAX. JAW CAPACITY HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND OVERALL DIMENSION 3 INCH L X 3 3/8 INCH H X 1/4 INCH THK WEIGHT 134 LB PER 100 PIECES INCLUDES J, U BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2867 EG - Atkore International
Harvey, IL, USA
Beam Clamp
P2867 EG
Beam Clamp P2867 EG
SINGLE U TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH W MAX. JAW CAPACITY HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND OVERALL DIMENSION 3 INCH L X 3 3/8 INCH H X 1/4 INCH THK WEIGHT 134 LB PER 100 PIECES INCLUDES J, U BOLT
  • SINGLE U TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 6 INCH W MAX. JAW CAPACITY
  • HOT ROLLED PICKLED OILED PROCESS
  • ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • OVERALL DIMENSION 3 INCH L X 3 3/8 INCH H X 1/4 INCH THK
  • WEIGHT 134 LB PER 100 PIECES
  • INCLUDES J, U BOLT
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2867 EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 176141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Solid Arm - 70019 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Beam Clamp - P1651AS EG - Atkore International
Atkore International
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details