Atkore International Beam Clamp P2786 HG

Description
SINGLE U TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB UNISTRUT. BRAND OVERALL WIDTH 3 INCH WEIGHT 92 LB PER 100 PIECES LOAD RATING 1000 LB WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
SINGLE U TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB UNISTRUT. BRAND OVERALL WIDTH 3 INCH WEIGHT 92 LB PER 100 PIECES LOAD RATING 1000 LB WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2786 HG - Atkore International
Harvey, IL, USA
Beam Clamp
P2786 HG
Beam Clamp P2786 HG
SINGLE U TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB UNISTRUT. BRAND OVERALL WIDTH 3 INCH WEIGHT 92 LB PER 100 PIECES LOAD RATING 1000 LB WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • SINGLE U TYPE
  • HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 1000 LB LOAD CAPACITY
  • 1000 LOAD CAPACITY IN LB
  • UNISTRUT. BRAND
  • OVERALL WIDTH 3 INCH
  • WEIGHT 92 LB PER 100 PIECES
  • LOAD RATING 1000 LB WHEN USED IN PAIRS
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2786 HG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

HDP1300 Heavy Duty Long Handle Push-Pull Clamp - 72201 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 1322 lbs (600 kg)
View Details
Girder Clamp - Bulldog WLL ton 10 Ton -  - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 2408168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Beam Clamp - BC130025EG - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.8750 inch (22.22 mm)
View Details