Atkore International Beam Clamp P2675 EG

Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY .625 MAX. JAW CAPACITY - DECIMAL 5/8 MAX. JAW CAPACITY - FRACTIONAL 250 LB LOAD CAPACITY 250 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH ROD SIZE 3/8 INCH OVERALL DIMENSION 1-7/8 INCH LENGTH X 7/8 INCH WIDTH X 2-1/16 INCH HEIGHT WEIGHT 33 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY .625 MAX. JAW CAPACITY - DECIMAL 5/8 MAX. JAW CAPACITY - FRACTIONAL 250 LB LOAD CAPACITY 250 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH ROD SIZE 3/8 INCH OVERALL DIMENSION 1-7/8 INCH LENGTH X 7/8 INCH WIDTH X 2-1/16 INCH HEIGHT WEIGHT 33 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2675 EG - Atkore International
Harvey, IL, USA
Beam Clamp
P2675 EG
Beam Clamp P2675 EG
WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY .625 MAX. JAW CAPACITY - DECIMAL 5/8 MAX. JAW CAPACITY - FRACTIONAL 250 LB LOAD CAPACITY 250 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH ROD SIZE 3/8 INCH OVERALL DIMENSION 1-7/8 INCH LENGTH X 7/8 INCH WIDTH X 2-1/16 INCH HEIGHT WEIGHT 33 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • WIDE THROAT TYPE
  • HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 5/8 INCH MAX. JAW CAPACITY
  • .625 MAX. JAW CAPACITY - DECIMAL
  • 5/8 MAX. JAW CAPACITY - FRACTIONAL
  • 250 LB LOAD CAPACITY
  • 250 LOAD CAPACITY IN LB
  • UNISTRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 3/8 INCH
  • ROD SIZE 3/8 INCH
  • OVERALL DIMENSION 1-7/8 INCH LENGTH X 7/8 INCH WIDTH X 2-1/16 INCH HEIGHT
  • WEIGHT 33 LB PER 100 PIECES
  • SCREW LENGTH 1-1/2 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2675 EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Body Material Tempered Metal Sheets
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
225 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70004 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Girder Clamp - Bulldog WLL ton 10 Ton -  - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
Beam Clamp - PS 2622J 10 3/8 X 10 - Atkore International
Specs
Actuation Manual
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details