P2558-50 EG -- PIPE STRAP
Atkore International
Pipe Strap
P2558-50 EG
Description
ONE PIECE, TWO HOLE TYPE
ELECTROGALVANIZED FINISH
9 INCH STRAP LENGTH
5 INCH MIN. PIPE SIZE
5 INCH MAX. PIPE SIZE
5 MIN. PIPE SIZE - DECIMAL
5 MAX. PIPE SIZE - DECIMAL
5 MIN. PIPE SIZE - FRACTIONAL
5 MAX. PIPE SIZE - FRACTIONAL
HOT ROLLED PRESSED PROCESS
7/16 INCH MOUNTING HOLE SIZE
1/4 INCH STRAP THICKNESS
ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
UNISTRUT[R] BRAND
WEIGHT 198 LB PER 100 PIECES
EXCLUSIONS HARDWARE
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE - DECIMAL - UOM IN
Description
ONE PIECE, TWO HOLE TYPE
ELECTROGALVANIZED FINISH
9 INCH STRAP LENGTH
5 INCH MIN. PIPE SIZE
5 INCH MAX. PIPE SIZE
5 MIN. PIPE SIZE - DECIMAL
5 MAX. PIPE SIZE - DECIMAL
5 MIN. PIPE SIZE - FRACTIONAL
5 MAX. PIPE SIZE - FRACTIONAL
HOT ROLLED PRESSED PROCESS
7/16 INCH MOUNTING HOLE SIZE
1/4 INCH STRAP THICKNESS
ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
UNISTRUT[R] BRAND
WEIGHT 198 LB PER 100 PIECES
EXCLUSIONS HARDWARE
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
ONE PIECE, TWO HOLE TYPE
ELECTROGALVANIZED FINISH
9 INCH STRAP LENGTH
5 INCH MIN. PIPE SIZE
5 INCH MAX. PIPE SIZE
5 MIN. PIPE SIZE - DECIMAL
5 MAX. PIPE SIZE - DECIMAL
5 MIN. PIPE SIZE - FRACTIONAL
5 MAX. PIPE SIZE - FRACTIONAL
HOT ROLLED PRESSED PROCESS
7/16 INCH MOUNTING HOLE SIZE
1/4 INCH STRAP THICKNESS
ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
UNISTRUT[R] BRAND
WEIGHT 198 LB PER 100 PIECES
EXCLUSIONS HARDWARE
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE - DECIMAL - UOM IN
- ONE PIECE, TWO HOLE TYPE
- ELECTROGALVANIZED FINISH
- 9 INCH STRAP LENGTH
- 5 INCH MIN. PIPE SIZE
- 5 INCH MAX. PIPE SIZE
- 5 MIN. PIPE SIZE - DECIMAL
- 5 MAX. PIPE SIZE - DECIMAL
- 5 MIN. PIPE SIZE - FRACTIONAL
- 5 MAX. PIPE SIZE - FRACTIONAL
- HOT ROLLED PRESSED PROCESS
- 7/16 INCH MOUNTING HOLE SIZE
- 1/4 INCH STRAP THICKNESS
- ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
- UNISTRUT[R] BRAND
- WEIGHT 198 LB PER 100 PIECES
- EXCLUSIONS HARDWARE
- MAXIMUM PIPE SIZE - DECIMAL - UOM IN
- MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
P2558-50 EG |
|
Product Name
|
Pipe Strap |
|
Support Type
|
Pipe Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Support Type
Pipe Support; Rack
Maximum Load
250 to 450 lbs (113 to 204 kg)
View Details
Material of Construction
Steel
Pipe Size
2.50 inch (63.50 mm)
View Details