Atkore International Channel Conduit/Cable Clamp P2558-40 EG

Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 176 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 176 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2558-40 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2558-40 EG
Channel Conduit/Cable Clamp P2558-40 EG
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 176 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/A36 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 4 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • WEIGHT 176 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2558-40 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit Hanger - E1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Pipe Hanger - 420 1800PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 4800 lbs (2177 kg)
View Details
Conduit Hanger - K1B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 50 lbs (22.68 kg)
View Details