Atkore International Channel Conduit/Cable Clamp P2558-35 HG

Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL HOT DIP GALVANIZED FINISH ONE PIECE CONSTRUCTION 1000 LB LOAD RATING 3 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 152 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL HOT DIP GALVANIZED FINISH ONE PIECE CONSTRUCTION 1000 LB LOAD RATING 3 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 152 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2558-35 HG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2558-35 HG
Channel Conduit/Cable Clamp P2558-35 HG
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL HOT DIP GALVANIZED FINISH ONE PIECE CONSTRUCTION 1000 LB LOAD RATING 3 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 152 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/A36 STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 3 1/2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • WEIGHT 152 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2558-35 HG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Hanger - 450 0075PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
View Details
Channel Conduit/Cable Clamp - PS 032N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details