Atkore International Pipe Roller Support P2475 GR

Description
2-ROLLER TYPE 1500 LB LOAD RATING 6 TO 16 INCH PIPE SIZE PERMA-GREEN[R] III CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 680 LB PER 100 PIECES
Datasheet
Description
2-ROLLER TYPE 1500 LB LOAD RATING 6 TO 16 INCH PIPE SIZE PERMA-GREEN[R] III CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 680 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Roller Support - P2475 GR - Atkore International
Harvey, IL, USA
Pipe Roller Support
P2475 GR
Pipe Roller Support P2475 GR
2-ROLLER TYPE 1500 LB LOAD RATING 6 TO 16 INCH PIPE SIZE PERMA-GREEN[R] III CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 680 LB PER 100 PIECES
  • 2-ROLLER TYPE
  • 1500 LB LOAD RATING
  • 6 TO 16 INCH PIPE SIZE
  • PERMA-GREEN[R] III CAST IRON ROLLER MATERIAL
  • UNISTRUT[R] BRAND
  • INSULATION THICKNESS 1 TO 4 INCH
  • EXCLUSIONS (2) BOLT AND CHANNEL NUT
  • WEIGHT 680 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2475 GR
Product Name Pipe Roller Support
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit To Rod Clamp - 244 - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Pipe Hanger - 450 1000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 3600 lbs (1633 kg)
View Details
Pipe Clamp - P1120 HG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 3.50 inch (88.90 mm)
View Details