Atkore International Pipe Roller Support P2474 HG

Description
2-ROLLER TYPE 500 LB LOAD RATING 1/2 TO 4 INCH PIPE SIZE HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 268 LB PER 100 PIECES
Datasheet
Description
2-ROLLER TYPE 500 LB LOAD RATING 1/2 TO 4 INCH PIPE SIZE HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 268 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Roller Support - P2474 HG - Atkore International
Harvey, IL, USA
Pipe Roller Support
P2474 HG
Pipe Roller Support P2474 HG
2-ROLLER TYPE 500 LB LOAD RATING 1/2 TO 4 INCH PIPE SIZE HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 268 LB PER 100 PIECES
  • 2-ROLLER TYPE
  • 500 LB LOAD RATING
  • 1/2 TO 4 INCH PIPE SIZE
  • HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL
  • UNISTRUT[R] BRAND
  • INSULATION THICKNESS 1 TO 4 INCH
  • EXCLUSIONS (2) BOLT AND CHANNEL NUT
  • WEIGHT 268 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2474 HG
Product Name Pipe Roller Support
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Pipe Hanger - 182 0200CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Channel Conduit/Cable Clamp - PS 082N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 5.12 inch (130.17 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details